Cooper Bussmann, Inc. Pluggable Terminal Blocks EM222104V

Description
Pluggable Terminal Blocks 4P EM2221 Series Vert
Datasheet
Description
Pluggable Terminal Blocks 4P EM2221 Series Vert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM222104V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM222104V
Pluggable Terminal Blocks EM222104V
Pluggable Terminal Blocks 4P EM2221 Series Vert

Pluggable Terminal Blocks 4P EM2221 Series Vert

Buy Now Datasheet
Terminal Block, Header, 4Pos, Th; Gender Eaton Bussmann - 98AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Eaton Bussmann
98AC9345
Terminal Block, Header, 4Pos, Th; Gender Eaton Bussmann 98AC9345
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM222104V 98AC9345
Product Name Pluggable Terminal Blocks Terminal Block, Header, 4Pos, Th; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
PCB Headers & Receptacles - 102969-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Dielectric Withstanding Voltage 1.2 kilovolts
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details