Cooper Bussmann, Inc. Pluggable Terminal Blocks EM222104H

Description
Pluggable Terminal Blocks EUROMAG
Datasheet
Description
Pluggable Terminal Blocks EUROMAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM222104H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM222104H
Pluggable Terminal Blocks EM222104H
Pluggable Terminal Blocks EUROMAG

Pluggable Terminal Blocks EUROMAG

Buy Now Datasheet
Terminal Block, Header, 4Pos, Th R/a; Gender Eaton Bussmann - 83R4675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th R/a; Gender Eaton Bussmann
83R4675
Terminal Block, Header, 4Pos, Th R/a; Gender Eaton Bussmann 83R4675
TERMINAL BLOCK, HEADER, 4POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM222104H 83R4675
Product Name Pluggable Terminal Blocks Terminal Block, Header, 4Pos, Th R/a; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-226-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details