Cooper Bussmann, Inc. Terminal Block, Header, 18Pos, Th; Gender Eaton Bussmann EM221818V

Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 18Pos, Th; Gender Eaton Bussmann - 98AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 18Pos, Th; Gender Eaton Bussmann
98AC9338
Terminal Block, Header, 18Pos, Th; Gender Eaton Bussmann 98AC9338
TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series

TERMINAL BLOCK, HEADER, 18POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM221818V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221818V
Pluggable Terminal Blocks EM221818V
Pluggable Terminal Blocks 18P EM2218 Series Vert

Pluggable Terminal Blocks 18P EM2218 Series Vert

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9338 EM221818V
Product Name Terminal Block, Header, 18Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Headers, Male Pins - 20021121-00008C1LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting SMT; Solder; Surface Mount
Features Pick and Place
View Details
2 suppliers
Carriers for
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details