Cooper Bussmann, Inc. Pluggable Terminal Blocks EM221816H

Description
Pluggable Terminal Blocks EURO ME050-50816
Datasheet
Description
Pluggable Terminal Blocks EURO ME050-50816
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM221816H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221816H
Pluggable Terminal Blocks EM221816H
Pluggable Terminal Blocks EURO ME050-50816

Pluggable Terminal Blocks EURO ME050-50816

Buy Now Datasheet
Terminal Block, Header, 16Pos, Th R/a; Gender Eaton Bussmann - 83R4673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Th R/a; Gender Eaton Bussmann
83R4673
Terminal Block, Header, 16Pos, Th R/a; Gender Eaton Bussmann 83R4673
TERMINAL BLOCK, HEADER, 16POS, TH R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, TH R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:16Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM221816H 83R4673
Product Name Pluggable Terminal Blocks Terminal Block, Header, 16Pos, Th R/a; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - 102142-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+3 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details