Cooper Bussmann, Inc. Terminal Block, Header, 15Pos, Th; Gender Eaton Bussmann EM221815V

Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 15Pos, Th; Gender Eaton Bussmann - 98AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 15Pos, Th; Gender Eaton Bussmann
98AC9334
Terminal Block, Header, 15Pos, Th; Gender Eaton Bussmann 98AC9334
TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: No

TERMINAL BLOCK, HEADER, 15POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:15Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: No

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM221815V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221815V
Pluggable Terminal Blocks EM221815V
Pluggable Terminal Blocks 15P EM2218 Series Vert

Pluggable Terminal Blocks 15P EM2218 Series Vert

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9334 EM221815V
Product Name Terminal Block, Header, 15Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .040 -.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details