Cooper Bussmann, Inc. Terminal Block, Header, 10Pos, Th; Gender Eaton Bussmann EM221810V

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Terminal Block, Header, 10Pos, Th (part number 83R4670) is designed for through-hole vertical mounting with a pitch spacing of 5.08mm. It has a rated current of 12A and a rated voltage of 300V, making it suitable for various electrical applications. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contact material is tin-plated brass, which provides good conductivity. The operating temperature range is from -55°C to 105°C, allowing for versatility in different environments. Recommended PCB hole diameters are 0.059" (1.50mm). This terminal block is part of the EuroMag EM2218 series and is CE certified.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann Terminal Block, Header, 10Pos, Th (part number 83R4670) is designed for through-hole vertical mounting with a pitch spacing of 5.08mm. It has a rated current of 12A and a rated voltage of 300V, making it suitable for various electrical applications. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contact material is tin-plated brass, which provides good conductivity. The operating temperature range is from -55°C to 105°C, allowing for versatility in different environments. Recommended PCB hole diameters are 0.059" (1.50mm). This terminal block is part of the EuroMag EM2218 series and is CE certified.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Eaton Bussmann - 83R4670 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Eaton Bussmann
83R4670
Terminal Block, Header, 10Pos, Th; Gender Eaton Bussmann 83R4670
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2218 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM221810V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221810V
Pluggable Terminal Blocks EM221810V
Pluggable Terminal Blocks EURO ME060-50810 TERM

Pluggable Terminal Blocks EURO ME060-50810 TERM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 83R4670 EM221810V
Product Name Terminal Block, Header, 10Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 64AC8716 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details