Cooper Bussmann, Inc. Terminal Block, Header, 2Pos, Th R/a; Gender Eaton Bussmann EM221502H

Description
TERMINAL BLOCK, HEADER, 2POS, TH R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2215 Series RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, TH R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2215 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th R/a; Gender Eaton Bussmann - 98AC9282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th R/a; Gender Eaton Bussmann
98AC9282
Terminal Block, Header, 2Pos, Th R/a; Gender Eaton Bussmann 98AC9282
TERMINAL BLOCK, HEADER, 2POS, TH R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2215 Series RoHS Compliant: No

TERMINAL BLOCK, HEADER, 2POS, TH R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2215 Series RoHS Compliant: No

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM221502H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221502H
Pluggable Terminal Blocks EM221502H
Pluggable Terminal Blocks 2P EM2215 Series Horz

Pluggable Terminal Blocks 2P EM2215 Series Horz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9282 EM221502H
Product Name Terminal Block, Header, 2Pos, Th R/a; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10152784-1112J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - B5743-220-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details