Cooper Bussmann, Inc. Terminal Block, Header, 14Pos, Th R/a; Gender Eaton Bussmann EM221114H

Description
TERMINAL BLOCK, HEADER, 14POS, TH R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2211 Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, TH R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2211 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Th R/a; Gender Eaton Bussmann - 98AC9280 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Th R/a; Gender Eaton Bussmann
98AC9280
Terminal Block, Header, 14Pos, Th R/a; Gender Eaton Bussmann 98AC9280
TERMINAL BLOCK, HEADER, 14POS, TH R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2211 Series

TERMINAL BLOCK, HEADER, 14POS, TH R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:14Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2211 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM221114H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221114H
Pluggable Terminal Blocks EM221114H
Pluggable Terminal Blocks 14P EM2211 Series Horz

Pluggable Terminal Blocks 14P EM2211 Series Horz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9280 EM221114H
Product Name Terminal Block, Header, 14Pos, Th R/a; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details