Cooper Bussmann, Inc. Fixed Terminal Blocks EM220503

Description
Fixed Terminal Blocks 3P EM2205 Series
Datasheet
Description
Fixed Terminal Blocks 3P EM2205 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM220503 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM220503
Fixed Terminal Blocks EM220503
Fixed Terminal Blocks 3P EM2205 Series

Fixed Terminal Blocks 3P EM2205 Series

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 24-12Awg; Pitch Spacing Eaton Bussmann - 98AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24-12Awg; Pitch Spacing Eaton Bussmann
98AC9252
Tb, Wire To Brd, 3Pos, 24-12Awg; Pitch Spacing Eaton Bussmann 98AC9252
TB, WIRE TO BRD, 3POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: No

TB, WIRE TO BRD, 3POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM220503 98AC9252
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 24-12Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.253I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details