Cooper Bussmann, Inc. Pluggable Terminal Blocks EM220109H

Description
Pluggable Terminal Blocks 9P EM2201 Series Horz
Datasheet
Description
Pluggable Terminal Blocks 9P EM2201 Series Horz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM220109H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM220109H
Pluggable Terminal Blocks EM220109H
Pluggable Terminal Blocks 9P EM2201 Series Horz

Pluggable Terminal Blocks 9P EM2201 Series Horz

Buy Now Datasheet
Terminal Block, Header, 9Pos, Th R/a; Gender Eaton Bussmann - 98AC9244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th R/a; Gender Eaton Bussmann
98AC9244
Terminal Block, Header, 9Pos, Th R/a; Gender Eaton Bussmann 98AC9244
TERMINAL BLOCK, HEADER, 9POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

TERMINAL BLOCK, HEADER, 9POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM220109H 98AC9244
Product Name Pluggable Terminal Blocks Terminal Block, Header, 9Pos, Th R/a; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details