Pluggable Terminal Blocks EURO ME050-35007
TERMINAL BLOCK, HEADER, 7POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EM220107H | 83R4651 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 7Pos, Th R/a; Gender Eaton Bussmann |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |
| Contact Plating | Tin | |
| Number of Contacts | 7 |