Cooper Bussmann, Inc. Pluggable Terminal Blocks EM220106V

Description
Pluggable Terminal Blocks 6P EM2201 Series Vert
Datasheet
Description
Pluggable Terminal Blocks 6P EM2201 Series Vert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM220106V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM220106V
Pluggable Terminal Blocks EM220106V
Pluggable Terminal Blocks 6P EM2201 Series Vert

Pluggable Terminal Blocks 6P EM2201 Series Vert

Buy Now Datasheet
Terminal Block, Header, 6Pos, Th; Gender Eaton Bussmann - 98AC9240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Eaton Bussmann
98AC9240
Terminal Block, Header, 6Pos, Th; Gender Eaton Bussmann 98AC9240
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM220106V 98AC9240
Product Name Pluggable Terminal Blocks Terminal Block, Header, 6Pos, Th; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details