Cooper Bussmann, Inc. Terminal Blocks - EM211803H EM211803H

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 924725-EM211803H Series: Euro-Mag EM2118 Operating Temperature Range: -55°C ~ 105°C Features: 3 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 283-5115, EM211803H-ND
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 924725-EM211803H Series: Euro-Mag EM2118 Operating Temperature Range: -55°C ~ 105°C Features: 3 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 283-5115, EM211803H-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EM211803H - 924725-EM211803H - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EM211803H
924725-EM211803H
Terminal Blocks - EM211803H 924725-EM211803H
Manufacturer: Eaton Bussmann Win Source Part Number: 924725-EM211803H Series: Euro-Mag EM2118 Operating Temperature Range: -55°C ~ 105°C Features: 3 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line) Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 283-5115, EM211803H-ND

Manufacturer: Eaton Bussmann
Win Source Part Number: 924725-EM211803H
Series: Euro-Mag EM2118
Operating Temperature Range: -55°C ~ 105°C
Features: 3 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 283-5115, EM211803H-ND

Buy Now Datasheet
Headers, Plugs and Sockets - 283-5115-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
283-5115-ND
Headers, Plugs and Sockets 283-5115-ND
"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Pluggable Connectors Rohs Compliant Eaton Electronics - 83R4641 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Connectors Rohs Compliant Eaton Electronics
83R4641
Pluggable Connectors Rohs Compliant Eaton Electronics 83R4641
PLUGGABLE CONNECTORS ROHS COMPLIANT: YES

PLUGGABLE CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 924725-EM211803H 283-5115-ND 83R4641
Product Name Terminal Blocks - EM211803H Headers, Plugs and Sockets Pluggable Connectors Rohs Compliant Eaton Electronics
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data