Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
EATON CORP. / COMMERCIAL CONTROLS DIVISION
EHD3080L -- TYPE EHD BREAKER 3P 80A 480VAC MAX 14K AIC EATON CUTLER HAMMER
Eaton Corp. / Commercial Controls Division
Type Ehd Breaker 3P 80A 480Vac Max 14K Aic Eaton Cutler Hammer
EHD3080L
Description
TYPE EHD BREAKER 3P 80A 480VAC MAX 14K AIC
Newark, An Avnet Company
Done
Description
TYPE EHD BREAKER 3P 80A 480VAC MAX 14K AIC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Type Ehd Breaker 3P 80A 480Vac Max 14K Aic Eaton Cutler Hammer
50K4866
Type Ehd Breaker 3P 80A 480Vac Max 14K Aic Eaton Cutler Hammer
50K4866
TYPE EHD BREAKER 3P 80A 480VAC MAX 14K AIC
TYPE EHD BREAKER 3P 80A 480VAC MAX 14K AIC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
50K4866
Product Name
Type Ehd Breaker 3P 80A 480Vac Max 14K Aic Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
SmartGuard 600 Safety Controller
1752-L24BBB
Specs
Form Factor
DIN
View Details
ABB Measurement & Analytics
Xseries flow computing remote modular controller
RMC-100
Specs
Controller Type
Remote Modular Controller
Form Factor
DIN
Interface
Network; Web
View Details
Automationdirect.com
Process Control and Measurement
View Details
CO2Meter.com
Day Night CO2 Monitor & Controller for Greenhouses, Grow Rooms
Specs
Accuracy
5.0 ±% FS
View Details