CAP ALUM HYBRID 0810 63V 47UF
CAP ALUM HYBRID 0810 63V 47UF
CAP ALUM HYBRID 0810 63V 47UF
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 283-EHBSA063M4700810TDKR-ND | 283-EHBSA063M4700810TCT-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | 47 microF |