Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer EGH3050FFG

Description
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EG Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EG Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer - 50K4379 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer
50K4379
Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer 50K4379
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EG Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 50A; Product Range:EG Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50K4379
Product Name Circuit Breaker, 3 Pole, 50A; Product Range Eaton Cutler Hammer
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236693 - RS Components, Ltd.
Specs
Rated Current 6 amps
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - T11-211NR-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details