CAP FILM 0.27UF 10% 630VDC RAD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 283-EFX2A30K274B092LH-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |