The Eaton Cutler-Hammer Motor Starter, part number 41T2528, is designed for use with single-phase and three-phase motors, providing a power rating of 1 horsepower and a current rating of 32A. It operates within a supply voltage range of 200VAC to 240VAC. This non-combination starter is suitable for various applications requiring reliable motor control. The product is compliant with international standards and features UL and cUL certifications, ensuring safety and performance. Its robust design allows for effective operation in diverse environments, making it a viable option for engineers seeking a dependable motor starter solution.
MOTOR STARTER, 1HP, 32A, 240V; Motor Starter Type:Non-Combination
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 41T2528 |
| Product Name | Motor Starter, 1Hp, 32A, 240V; Motor Starter Type Eaton Cutler Hammer |
| Continuous Current | 32 amps |