Eaton Corp. / Commercial Controls Division Motor Starter, 3 Phase, 1Hp, 9A, 480V; Motor Starter Type Eaton Cutler Hammer ECX09C1CAA-R63/B

Description
MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No
Datasheet
Description
MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3 Phase, 1Hp, 9A, 480V; Motor Starter Type Eaton Cutler Hammer - 41T2508 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3 Phase, 1Hp, 9A, 480V; Motor Starter Type Eaton Cutler Hammer
41T2508
Motor Starter, 3 Phase, 1Hp, 9A, 480V; Motor Starter Type Eaton Cutler Hammer 41T2508
MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No

MOTOR STARTER, 3 PHASE, 1HP, 9A, 480V; Motor Starter Type:Non-Combination Starter; Power Rating:1hp; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 41T2508
Product Name Motor Starter, 3 Phase, 1Hp, 9A, 480V; Motor Starter Type Eaton Cutler Hammer
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-330A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 18852386 - Radwell International
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 15947138 - Radwell International
Specs
Control Voltage 12 volts
View Details