Eaton Corp. / Commercial Controls Division Starter ECN05A1AAA

Description
NON-COMBO STARTER, NEMA 1, FVNR, SZ 00, 120V COIL. FREE 2 YEAR RADWELL WARRANTY
Description
NON-COMBO STARTER, NEMA 1, FVNR, SZ 00, 120V COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 5405303 - Radwell International
Willingboro, NJ, United States
Starter
5405303
Starter 5405303
NON-COMBO STARTER, NEMA 1, FVNR, SZ 00, 120V COIL. FREE 2 YEAR RADWELL WARRANTY

NON-COMBO STARTER, NEMA 1, FVNR, SZ 00, 120V COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer - 46K7329 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer
46K7329
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer 46K7329
MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:-; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 5405303 46K7329
Product Name Starter Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6516665 - Radwell International
Specs
Number of Poles 3
Continuous Current 2.2 amps
View Details
IEC 16 A Contactor - 100-C16D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers