Eaton Corp. / Commercial Controls Division Motor Starter, 50Hp, 20A 100A; Motor Starter Type Eaton Cutler Hammer ECN0531CAA-R63/E

Description
MOTOR STARTER, 50HP, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:460VAC; Supply Voltage Max:575VAC RoHS Compliant: No
Datasheet
Description
MOTOR STARTER, 50HP, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:460VAC; Supply Voltage Max:575VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 50Hp, 20A 100A; Motor Starter Type Eaton Cutler Hammer - 44T9475 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 50Hp, 20A 100A; Motor Starter Type Eaton Cutler Hammer
44T9475
Motor Starter, 50Hp, 20A 100A; Motor Starter Type Eaton Cutler Hammer 44T9475
MOTOR STARTER, 50HP, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:460VAC; Supply Voltage Max:575VAC RoHS Compliant: No

MOTOR STARTER, 50HP, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:50hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:460VAC; Supply Voltage Max:575VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 44T9475
Product Name Motor Starter, 50Hp, 20A 100A; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 55563501 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12Y10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Thermal Overload/Heater - 117876824 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 6 amps
View Details