Eaton Corporation Circuit Protection - Electrical, Specialty Fuses ECL055-30E

Description
Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 30A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division
Request a Quote Datasheet
Description
Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 30A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1145940-ECL055-30E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1145940-ECL055-30E
Circuit Protection - Electrical, Specialty Fuses 1145940-ECL055-30E
Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 30A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division

Win Source Part Number: 1145940-ECL055-30E
Category: Circuit Protection>Electrical, Specialty Fuses
Features: Indicating
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 5.5 kV
Breaking Capacity @ Rated Voltage: 63kA
Applications: Transformer Protection
Class: E
Standard Package: 1
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30A
HTSUS: 8535.10.0020
Mfr: Eaton - Bussmann Electrical Division

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1145940-ECL055-30E
Product Name Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details