LIGHTING CONTACTOR, DPST, 120V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 46K6847 |
| Product Name | Lighting Contactor, Dpst, 120V, Panel; Load Current Inductive Eaton Cutler Hammer |
| Type | Electrical Contactor |