Tripp Lite by Eaton UPS Battery Pack for SV-Series 3-Phase UPS, +/-120VDC, 1 Cabinet - Tower, TAA, No Batteries Included EBP240V5001NB

Description
Features Add Batteries to Empty Cabinet to Extend Runtime of SV-Series UPS SystemsThis external backup battery pack consists of one battery cabinet that requires 20 user-supplied CSB HRL12500W (or equivalent) sealed lead acid batteries to give your Tripp Lite SV-Series 3-phase UPS system more runtime. It uses a +/-120VDC configuration and must be hardwired to a compatible UPS system. Multiple battery packs may be connected in parallel to increase runtime even longer. A UL-listed DC circuit breaker protects against too much current. The EBP240V5001NB is compatible with all Tripp Lite UPS models that begin with SV20, SV40, SV60, SV80, SV100, SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinet from chipping and corrosion. The hinged cabinet door locks to prevent tampering and to facilitate easy access to the internal batteries. User-supplied power output cables feed into the cabinet through conduit knockouts built into the cabinet’s exterior. Front and rear vents allow the free flow of warm air out of the cabinet to maintain cool internal temperatures. Sturdy metal casters allow you to smoothly roll the backup battery pack into position.TAA-Compliant for GSA Schedule PurchasesThe EBP240V5001NB is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system in a data center or telecom network Connect multiple battery packs in parallel to further extend runtime for mission-critical equipment Package Includes EBP240V5001NB UPS Battery Pack for SV-Series 3-Phase UPS w/o Batteries, 1 Cabinet Owner’s manual
Description
Features Add Batteries to Empty Cabinet to Extend Runtime of SV-Series UPS SystemsThis external backup battery pack consists of one battery cabinet that requires 20 user-supplied CSB HRL12500W (or equivalent) sealed lead acid batteries to give your Tripp Lite SV-Series 3-phase UPS system more runtime. It uses a +/-120VDC configuration and must be hardwired to a compatible UPS system. Multiple battery packs may be connected in parallel to increase runtime even longer. A UL-listed DC circuit breaker protects against too much current. The EBP240V5001NB is compatible with all Tripp Lite UPS models that begin with SV20, SV40, SV60, SV80, SV100, SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinet from chipping and corrosion. The hinged cabinet door locks to prevent tampering and to facilitate easy access to the internal batteries. User-supplied power output cables feed into the cabinet through conduit knockouts built into the cabinet’s exterior. Front and rear vents allow the free flow of warm air out of the cabinet to maintain cool internal temperatures. Sturdy metal casters allow you to smoothly roll the backup battery pack into position.TAA-Compliant for GSA Schedule PurchasesThe EBP240V5001NB is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system in a data center or telecom network Connect multiple battery packs in parallel to further extend runtime for mission-critical equipment Package Includes EBP240V5001NB UPS Battery Pack for SV-Series 3-Phase UPS w/o Batteries, 1 Cabinet Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
UPS Battery Pack for SV-Series 3-Phase UPS, +/-120VDC, 1 Cabinet - Tower, TAA, No Batteries Included - EBP240V5001NB - Tripp Lite by Eaton
Chicago, IL, United States
UPS Battery Pack for SV-Series 3-Phase UPS, +/-120VDC, 1 Cabinet - Tower, TAA, No Batteries Included
EBP240V5001NB
UPS Battery Pack for SV-Series 3-Phase UPS, +/-120VDC, 1 Cabinet - Tower, TAA, No Batteries Included EBP240V5001NB
Features Add Batteries to Empty Cabinet to Extend Runtime of SV-Series UPS SystemsThis external backup battery pack consists of one battery cabinet that requires 20 user-supplied CSB HRL12500W (or equivalent) sealed lead acid batteries to give your Tripp Lite SV-Series 3-phase UPS system more runtime. It uses a +/-120VDC configuration and must be hardwired to a compatible UPS system. Multiple battery packs may be connected in parallel to increase runtime even longer. A UL-listed DC circuit breaker protects against too much current. The EBP240V5001NB is compatible with all Tripp Lite UPS models that begin with SV20, SV40, SV60, SV80, SV100, SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinet from chipping and corrosion. The hinged cabinet door locks to prevent tampering and to facilitate easy access to the internal batteries. User-supplied power output cables feed into the cabinet through conduit knockouts built into the cabinet’s exterior. Front and rear vents allow the free flow of warm air out of the cabinet to maintain cool internal temperatures. Sturdy metal casters allow you to smoothly roll the backup battery pack into position.TAA-Compliant for GSA Schedule PurchasesThe EBP240V5001NB is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system in a data center or telecom network Connect multiple battery packs in parallel to further extend runtime for mission-critical equipment Package Includes EBP240V5001NB UPS Battery Pack for SV-Series 3-Phase UPS w/o Batteries, 1 Cabinet Owner’s manual

Features

Add Batteries to Empty Cabinet to Extend Runtime of SV-Series UPS SystemsThis external backup battery pack consists of one battery cabinet that requires 20 user-supplied CSB HRL12500W (or equivalent) sealed lead acid batteries to give your Tripp Lite SV-Series 3-phase UPS system more runtime. It uses a +/-120VDC configuration and must be hardwired to a compatible UPS system. Multiple battery packs may be connected in parallel to increase runtime even longer. A UL-listed DC circuit breaker protects against too much current. The EBP240V5001NB is compatible with all Tripp Lite UPS models that begin with SV20, SV40, SV60, SV80, SV100, SV120 and SV140.Designed and Constructed to Ensure Consistent Power for a Long TimeThis 120V UPS battery pack is made from heavy-gauge welded steel with a baked powder-coated finish that protects the cabinet from chipping and corrosion. The hinged cabinet door locks to prevent tampering and to facilitate easy access to the internal batteries. User-supplied power output cables feed into the cabinet through conduit knockouts built into the cabinet’s exterior. Front and rear vents allow the free flow of warm air out of the cabinet to maintain cool internal temperatures. Sturdy metal casters allow you to smoothly roll the backup battery pack into position.TAA-Compliant for GSA Schedule PurchasesThe EBP240V5001NB is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Extend the runtime of your compatible Tripp Lite UPS system in a data center or telecom network
  • Connect multiple battery packs in parallel to further extend runtime for mission-critical equipment

Package Includes

  • EBP240V5001NB UPS Battery Pack for SV-Series 3-Phase UPS w/o Batteries, 1 Cabinet
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Batteries
Product Number EBP240V5001NB
Product Name UPS Battery Pack for SV-Series 3-Phase UPS, +/-120VDC, 1 Cabinet - Tower, TAA, No Batteries Included
Specialty Cells Battery Packs and Assemblies
Application UPS
Width / Diameter 29 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 152270 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 8.5 ampere-hr
View Details