Eaton | Power Quality Power Distribution Units Eaton Basic ePDUs EBA308-10

Description
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU G3 Basic models feature Eaton’s patented IEC outlet grip plug retention, color-coded outlet sections, a low-profile form factor and a high operating temperature. Eaton Basic ePDUs - FEATURES ePDU G3 models feature IEC outlet grip, color-coded outlet sections, low-profile form factor and a high operating temperature for best-in-class power management Available in horizontal and vertical solutions for a wide range of key applications Clearly labeled circuits simplify load balancing Cost effective solutions to meet your Basic needs Ranges from 15A to 30A up to 208V to offer a variety of plug and outlet configurations UL 60950 compliant to meet industry requirements
Description
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU G3 Basic models feature Eaton’s patented IEC outlet grip plug retention, color-coded outlet sections, a low-profile form factor and a high operating temperature. Eaton Basic ePDUs - FEATURES ePDU G3 models feature IEC outlet grip, color-coded outlet sections, low-profile form factor and a high operating temperature for best-in-class power management Available in horizontal and vertical solutions for a wide range of key applications Clearly labeled circuits simplify load balancing Cost effective solutions to meet your Basic needs Ranges from 15A to 30A up to 208V to offer a variety of plug and outlet configurations UL 60950 compliant to meet industry requirements

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units Eaton Basic ePDUs - EBA308-10 - Eaton | Power Quality
Raleigh, NC, USA
Power Distribution Units Eaton Basic ePDUs
EBA308-10
Power Distribution Units Eaton Basic ePDUs EBA308-10
Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU G3 Basic models feature Eaton’s patented IEC outlet grip plug retention, color-coded outlet sections, a low-profile form factor and a high operating temperature. Eaton Basic ePDUs - FEATURES ePDU G3 models feature IEC outlet grip, color-coded outlet sections, low-profile form factor and a high operating temperature for best-in-class power management Available in horizontal and vertical solutions for a wide range of key applications Clearly labeled circuits simplify load balancing Cost effective solutions to meet your Basic needs Ranges from 15A to 30A up to 208V to offer a variety of plug and outlet configurations UL 60950 compliant to meet industry requirements

Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for any application. The new ePDU G3 Basic models feature Eaton’s patented IEC outlet grip plug retention, color-coded outlet sections, a low-profile form factor and a high operating temperature.

Eaton Basic ePDUs - FEATURES

  • ePDU G3 models feature IEC outlet grip, color-coded outlet sections, low-profile form factor and a high operating temperature for best-in-class power management
  • Available in horizontal and vertical solutions for a wide range of key applications
  • Clearly labeled circuits simplify load balancing
  • Cost effective solutions to meet your Basic needs
  • Ranges from 15A to 30A up to 208V to offer a variety of plug and outlet configurations
  • UL 60950 compliant to meet industry requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number EBA308-10
Product Name Power Distribution Units Eaton Basic ePDUs
Voltage 115V; 208V; 230V; 100 to 240 VAC
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 27
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details