Eaton-ePDU® Programmable Logic Controller-Plc; No. Of Analog Inputs Eaton Moeller EASY719-AC-RC

Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Analog Inputs:0; No. of Analog Outputs:0; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:Easy700 Series RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Analog Inputs:0; No. of Analog Outputs:0; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:Easy700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Logic Controller-Plc; No. Of Analog Inputs Eaton Moeller - 41M3163 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; No. Of Analog Inputs Eaton Moeller
41M3163
Programmable Logic Controller-Plc; No. Of Analog Inputs Eaton Moeller 41M3163
PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Analog Inputs:0; No. of Analog Outputs:0; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:Easy700 Series RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; No. of Analog Inputs:0; No. of Analog Outputs:0; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:Easy700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 41M3163
Product Name Programmable Logic Controller-Plc; No. Of Analog Inputs Eaton Moeller
Inputs 12
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Pneumatic Logic Controllers - 1366919 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Inputs 64
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details