Eaton-ePDU® Controller, Relay, 24Vac, 8A; No. Of Analog Inputs Eaton Moeller EASY719-AB-RCX

Description
CONTROLLER, RELAY, 24VAC, 8A; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Easy Series; Controller Output Type 1:RelayRoHS Compliant: Yes
Datasheet
Description
CONTROLLER, RELAY, 24VAC, 8A; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Easy Series; Controller Output Type 1:RelayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Relay, 24Vac, 8A; No. Of Analog Inputs Eaton Moeller - 58M5648 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Relay, 24Vac, 8A; No. Of Analog Inputs Eaton Moeller
58M5648
Controller, Relay, 24Vac, 8A; No. Of Analog Inputs Eaton Moeller 58M5648
CONTROLLER, RELAY, 24VAC, 8A; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Easy Series; Controller Output Type 1:RelayRoHS Compliant: Yes

CONTROLLER, RELAY, 24VAC, 8A; No. of Analog Inputs:4; No. of Analog Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Easy Series; Controller Output Type 1:RelayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 58M5648
Product Name Controller, Relay, 24Vac, 8A; No. Of Analog Inputs Eaton Moeller
Inputs 12
Unlock Full Specs
to access all available technical data

Similar Products

DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details