The Easy 500 intelligent relays offer the user both power and simplicity. With a fixed set of functions, the Easy basic may be configured in the place of many control-panel devices and circuit wiring either on the front of the device, or with the easy-soft drag and drop software.,Internal features include, 128 lines of control circuit, multifunction timing relay, impulse relay, counters (up/down, high speed, frequency, hours run) analogue value comparison, weekly and annual time-clock with automatic summer/winter change.External features include choice of DC or AC supply transistor or relay outputs, high-speed counter and analogue inputs. In addition, all units with a display can show configurable messages with values from the process, for example temperature or speed.
Easy 500 units are not expandable. Programmable using drag and drop PC software. Transistor output type rating/point: 0.5A @ 24Vdc. Relay output type rating/point: 8A @ 24Vdc. Password security. Operating temperature range: -25 to 55°C
Manufacturer Series = Easy 500
Supply Voltage = 12 V dc
Output Type = Relay
Number of Outputs = 4
Number of Inputs = 8
Input Type = Analogue, Digital
Display Included = Yes
For Use With = Easy 500 Series
Output Current = 10 A
Mounting Type = DIN Rail
RS Components, Ltd. | |
---|---|
Product Category | Programmable Logic Controllers (PLC) |
Product Number | 4889419 |
Input | Analog Input; Analogue, Digital |