Eaton Corp. / Commercial Controls Division RELAY; EZ-500; 12 I/O - 8 IN 12VDC, 4 OUT; CLK, DISPLAY EASY512-DA-RC

Description
EZ intelligent relays bring timers, relays, counters, special functions, inputs and outputs into one compact device that is easily configured. The EZ family of products provides exceptional levels of flexibility together with substantial savings in commissioning time and effort. EZ intelligent relays are available in more than 32 different styles that support from 12 I/O up to 320 I/O points providing the ideal solution for lighting, energy management, industrial control, watering, pump control, HVAC and home automation. Once EZ products are installed, changes are easily accomplished through front panel programming, eliminating the need to change wiring and wiring diagrams and, in turn, increasing the savings realized. Other terms often used for intelligent relay are relay replacer, control relay and smart relay. Generally where multiple relays, timers and pushbuttons are used, there is an opportunity to switch to EZ Intelligent Relays. Applications span residential, commercial and industrial installations. EZ500 Series For controlling small applications with up to 12 input/output signals. DIN rail mounted. These models are not expandable. Features: Voltage Options — 24VAC, 110-240 VAC, 12VDC, 24VDC Communications Options — PROFIBUS, AS-I, CANopen, DeviceNet, Ethernet/IP Easy Software Overall Low Cost Solution When Consolidating OI and Logic into a Single Package Perfect Space Saving Solution When Consolidating Multiple Relays and/or Timers Built-in Clock on All Units
Description
EZ intelligent relays bring timers, relays, counters, special functions, inputs and outputs into one compact device that is easily configured. The EZ family of products provides exceptional levels of flexibility together with substantial savings in commissioning time and effort. EZ intelligent relays are available in more than 32 different styles that support from 12 I/O up to 320 I/O points providing the ideal solution for lighting, energy management, industrial control, watering, pump control, HVAC and home automation. Once EZ products are installed, changes are easily accomplished through front panel programming, eliminating the need to change wiring and wiring diagrams and, in turn, increasing the savings realized. Other terms often used for intelligent relay are relay replacer, control relay and smart relay. Generally where multiple relays, timers and pushbuttons are used, there is an opportunity to switch to EZ Intelligent Relays. Applications span residential, commercial and industrial installations. EZ500 Series For controlling small applications with up to 12 input/output signals. DIN rail mounted. These models are not expandable. Features: Voltage Options — 24VAC, 110-240 VAC, 12VDC, 24VDC Communications Options — PROFIBUS, AS-I, CANopen, DeviceNet, Ethernet/IP Easy Software Overall Low Cost Solution When Consolidating OI and Logic into a Single Package Perfect Space Saving Solution When Consolidating Multiple Relays and/or Timers Built-in Clock on All Units

Suppliers

Company
Product
Description
Supplier Links
RELAY; EZ-500; 12 I/O - 8 IN 12VDC, 4 OUT; CLK, DISPLAY - 70056852 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY; EZ-500; 12 I/O - 8 IN 12VDC, 4 OUT; CLK, DISPLAY
70056852
RELAY; EZ-500; 12 I/O - 8 IN 12VDC, 4 OUT; CLK, DISPLAY 70056852
EZ intelligent relays bring timers, relays, counters, special functions, inputs and outputs into one compact device that is easily configured. The EZ family of products provides exceptional levels of flexibility together with substantial savings in commissioning time and effort. EZ intelligent relays are available in more than 32 different styles that support from 12 I/O up to 320 I/O points providing the ideal solution for lighting, energy management, industrial control, watering, pump control, HVAC and home automation. Once EZ products are installed, changes are easily accomplished through front panel programming, eliminating the need to change wiring and wiring diagrams and, in turn, increasing the savings realized. Other terms often used for intelligent relay are relay replacer, control relay and smart relay. Generally where multiple relays, timers and pushbuttons are used, there is an opportunity to switch to EZ Intelligent Relays. Applications span residential, commercial and industrial installations. EZ500 Series For controlling small applications with up to 12 input/output signals. DIN rail mounted. These models are not expandable. Features: Voltage Options — 24VAC, 110-240 VAC, 12VDC, 24VDC Communications Options — PROFIBUS, AS-I, CANopen, DeviceNet, Ethernet/IP Easy Software Overall Low Cost Solution When Consolidating OI and Logic into a Single Package Perfect Space Saving Solution When Consolidating Multiple Relays and/or Timers Built-in Clock on All Units

EZ intelligent relays bring timers, relays, counters, special functions, inputs and outputs into one compact device that is easily configured. The EZ family of products provides exceptional levels of flexibility together with substantial savings in commissioning time and effort.
EZ intelligent relays are available in more than 32 different styles that support from 12 I/O up to 320 I/O points providing the ideal solution for lighting, energy management, industrial control, watering, pump control, HVAC and home automation. Once EZ products are installed, changes are easily accomplished through front panel programming, eliminating the need to change wiring and wiring diagrams and, in turn, increasing the savings realized. Other terms often used for intelligent relay are relay replacer, control relay and smart relay.
Generally where multiple relays, timers and pushbuttons are used, there is an opportunity to switch to EZ Intelligent Relays. Applications span residential, commercial and industrial installations.
EZ500 Series
For controlling small applications with up to 12 input/output signals. DIN rail mounted. These models are not expandable.
Features:

  • Voltage Options — 24VAC, 110-240 VAC, 12VDC, 24VDC
  • Communications Options — PROFIBUS, AS-I, CANopen, DeviceNet, Ethernet/IP
  • Easy Software
  • Overall Low Cost Solution When Consolidating OI and Logic into a Single Package
  • Perfect Space Saving Solution When Consolidating Multiple Relays and/or Timers
  • Built-in Clock on All Units
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70056852
Product Name RELAY; EZ-500; 12 I/O - 8 IN 12VDC, 4 OUT; CLK, DISPLAY
Unlock Full Specs
to access all available technical data

Similar Products

FCS 128-Channel System Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details