Eaton | Power Quality Eaton Advanced Monitored ePDUs eAM003

Description
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements
Description
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements

Suppliers

Company
Product
Description
Supplier Links
Eaton Advanced Monitored ePDUs - eAM003 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Advanced Monitored ePDUs
eAM003
Eaton Advanced Monitored ePDUs eAM003
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements

Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level.

  • Monitor power consumption in kilowatt hours at the individual outlet level requirement
  • Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software)
  • Power consumption readings allow for Power Usage Effectiveness calculations
  • Easy-read LCD screen reduces local monitoring time
  • UL Listed (UL489) branch circuit breakers meet industry requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number eAM003
Product Name Eaton Advanced Monitored ePDUs
Voltage 208V
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 24
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers