Eaton | Power Quality Eaton Advanced Monitored ePDUs eAM002

Description
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements
Description
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements

Suppliers

Company
Product
Description
Supplier Links
Eaton Advanced Monitored ePDUs - eAM002 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Advanced Monitored ePDUs
eAM002
Eaton Advanced Monitored ePDUs eAM002
Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption readings allow for Power Usage Effectiveness calculations Easy-read LCD screen reduces local monitoring time UL Listed (UL489) branch circuit breakers meet industry requirements

Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures easy management and monitoring down to the outlet level.

  • Monitor power consumption in kilowatt hours at the individual outlet level requirement
  • Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software)
  • Power consumption readings allow for Power Usage Effectiveness calculations
  • Easy-read LCD screen reduces local monitoring time
  • UL Listed (UL489) branch circuit breakers meet industry requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number eAM002
Product Name Eaton Advanced Monitored ePDUs
Voltage 208V
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 24
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2877190 - RS Components, Ltd.
Specs
Number of Outlets 42
Outlets IEC; IEC C13, IEC C19
View Details