Eaton Corporation Crystals E9X260071G09

Description
CRYSTAL 2016 26MHZ 7PF 10PPM
Request a Quote Datasheet
Description
CRYSTAL 2016 26MHZ 7PF 10PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 283-E9X260071G09DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2016 26MHZ 7PF 10PPM

CRYSTAL 2016 26MHZ 7PF 10PPM

Buy Now Datasheet
Crystals - 283-E9X260071G09CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2016 26MHZ 7PF 10PPM

CRYSTAL 2016 26MHZ 7PF 10PPM

Buy Now Datasheet
Crystals - 283-E9X260071G09TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2016 26MHZ 7PF 10PPM

CRYSTAL 2016 26MHZ 7PF 10PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 283-E9X260071G09DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - X429-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers