Eaton Corp. / Commercial Controls Division IntelliView™ Series E75-PP1MP-M12

Description
The IntelliView Series from Eaton is a family of compact, high performance specialty photoelectric sensors designed to solve a wide array of sensing challenges. IntelliView encompasses a variety of new sensing technologies: color, contrast and luminescence sensing; field-adjustable foreground and background suppression sensing; short-range distance sensing with analog outputs; and long-range, high-precision laser distance sensing with analog outputs. To fit into your application, IntelliView sensors are available in industry-standard M18 flat-tubular and compact rectangular package sizes. For ease of installation and replacement, all models are available with micro connectors. Product Features New Sensing Technologies—Now, Eaton has solutions for sensing color, contrast, luminescence and distance with great accuracy Small Size, Big Solutions—IntelliView sensors come in either compact rectangular or flat-tubular package sizes, both rugged sealed enclosures Simple “Teach In” Installation—Most models include a teach mode, allowing for quick and simple installation and setup Adjustable Background Suppression—For the first time, Eaton offers a fully field-adjustable background suppression photoelectric sensor capable of detecting targets as far as 3.9 ft. (47 in.) away LED Indicators and Pushbuttons—Multiple LEDs communicate output and power status while built-in pushbuttons and adjustment potentiometers simplify the teaching of sensor settings C-UL Listed and CE Approved—Accepted worldwide Approvals UL Listed C-UL Listed
Datasheet
Description
The IntelliView Series from Eaton is a family of compact, high performance specialty photoelectric sensors designed to solve a wide array of sensing challenges. IntelliView encompasses a variety of new sensing technologies: color, contrast and luminescence sensing; field-adjustable foreground and background suppression sensing; short-range distance sensing with analog outputs; and long-range, high-precision laser distance sensing with analog outputs. To fit into your application, IntelliView sensors are available in industry-standard M18 flat-tubular and compact rectangular package sizes. For ease of installation and replacement, all models are available with micro connectors. Product Features New Sensing Technologies—Now, Eaton has solutions for sensing color, contrast, luminescence and distance with great accuracy Small Size, Big Solutions—IntelliView sensors come in either compact rectangular or flat-tubular package sizes, both rugged sealed enclosures Simple “Teach In” Installation—Most models include a teach mode, allowing for quick and simple installation and setup Adjustable Background Suppression—For the first time, Eaton offers a fully field-adjustable background suppression photoelectric sensor capable of detecting targets as far as 3.9 ft. (47 in.) away LED Indicators and Pushbuttons—Multiple LEDs communicate output and power status while built-in pushbuttons and adjustment potentiometers simplify the teaching of sensor settings C-UL Listed and CE Approved—Accepted worldwide Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliView™ Series - E75-PP1MP-M12 - Eaton Corporation - Sensors
Mukilteo, WA, USA
IntelliView™ Series
E75-PP1MP-M12
IntelliView™ Series E75-PP1MP-M12
The IntelliView Series from Eaton is a family of compact, high performance specialty photoelectric sensors designed to solve a wide array of sensing challenges. IntelliView encompasses a variety of new sensing technologies: color, contrast and luminescence sensing; field-adjustable foreground and background suppression sensing; short-range distance sensing with analog outputs; and long-range, high-precision laser distance sensing with analog outputs. To fit into your application, IntelliView sensors are available in industry-standard M18 flat-tubular and compact rectangular package sizes. For ease of installation and replacement, all models are available with micro connectors. Product Features New Sensing Technologies—Now, Eaton has solutions for sensing color, contrast, luminescence and distance with great accuracy Small Size, Big Solutions—IntelliView sensors come in either compact rectangular or flat-tubular package sizes, both rugged sealed enclosures Simple “Teach In” Installation—Most models include a teach mode, allowing for quick and simple installation and setup Adjustable Background Suppression—For the first time, Eaton offers a fully field-adjustable background suppression photoelectric sensor capable of detecting targets as far as 3.9 ft. (47 in.) away LED Indicators and Pushbuttons—Multiple LEDs communicate output and power status while built-in pushbuttons and adjustment potentiometers simplify the teaching of sensor settings C-UL Listed and CE Approved—Accepted worldwide Approvals UL Listed C-UL Listed

The IntelliView Series from Eaton is a family of compact, high performance specialty photoelectric sensors designed to solve a wide array of sensing challenges.

IntelliView encompasses a variety of new sensing technologies: color, contrast and luminescence sensing; field-adjustable foreground and background suppression sensing; short-range distance sensing with analog outputs; and long-range, high-precision laser distance sensing with analog outputs.

To fit into your application, IntelliView sensors are available in industry-standard M18 flat-tubular and compact rectangular package sizes. For ease of installation and replacement, all models are available with micro connectors.

Product Features

  • New Sensing Technologies—Now, Eaton has solutions for sensing color, contrast, luminescence and distance with great accuracy
  • Small Size, Big Solutions—IntelliView sensors come in either compact rectangular or flat-tubular package sizes, both rugged sealed enclosures
  • Simple “Teach In” Installation—Most models include a teach mode, allowing for quick and simple installation and setup
  • Adjustable Background Suppression—For the first time, Eaton offers a fully field-adjustable background suppression photoelectric sensor capable of detecting targets as far as 3.9 ft. (47 in.) away
  • LED Indicators and Pushbuttons—Multiple LEDs communicate output and power status while built-in pushbuttons and adjustment potentiometers simplify the teaching of sensor settings
  • C-UL Listed and CE Approved—Accepted worldwide

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer - 73R8832 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
73R8832
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer 73R8832
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:1.2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:INTELLIVIEW Series; Sensing Mode:Background Suppression RoHS Compliant: No

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:1.2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:INTELLIVIEW Series; Sensing Mode:Background Suppression RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E75-PP1MP-M12 73R8832
Product Name IntelliView™ Series Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
Body Shape Rectangular
Operation Distance 2.4 to 47.2 inch (60.96 to 1199 mm) 47.24 inch (1200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1041415-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4083 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 992010 - Radwell International
Allen-Bradley / Rockwell Automation
View Details