The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications.
These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector.
NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable.
NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs.
Product Features
Approvals
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:350mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E71-SDP Series; Sensing Mode:Diffuse-Reflect
| Eaton Corporation - Sensors | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | E71-SDP-CA | 73R8819 |
| Product Name | NanoView Series | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer |
| Body Shape | Rectangular | |
| Operation Distance | 13.8 inch (351 mm) | 13.78 inch (350 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Retroreflective; Diffuse | |
| Beam Type | Infrared |