The Easiest Photoelectric Sensor to Set Up and Use
The Cutler-Hammer SM Series from Eaton's electrical business provides high performance and ease of use in an economical, compact package.
Lock In on Great Performance with TargetLock.™
A sensor can have the greatest performance in the world, but if it is slightly misaligned or the target is positioned at the wrong range, you will have reliability problems sooner or later. TargetLock. not only simplifies sensor setup but visually confirms your sensor is positioned to operate with the highest possible reliability. In addition, TargetLock. provides diagnostic information during use to inform you of impending problems before they result in equipment downtime.
No Sensor Is Easier to Use
The SM Series includes many other features that simplify use. Visible sensing beams on all models show you exactly where the sensors are pointing. The durable housing features multiple mounting options to easily fit on your equipment in the tightest of spaces. Full protection from overvoltage, reverse polarity and short circuits reduces the chance of damage. Bright 360° LED indicators clearly show sensor status.
Product Features
Typical Applications
Approvals
"PHOTO SENSOR,DIFFUSE,8"",D
PHOTOELECTRIC SENSOR, 0MM TO 200MM, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SM Series; Sensing Range Min:200mm RoHS Compliant: No
| Eaton Corporation - Sensors | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | E65-SMSD200-HL | 5730-E65-SMSD200-HL-ND | 47K7719 |
| Product Name | SM Series | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 200Mm, Npn/pnp Output; Sensor Output Eaton Cutler Hammer |
| Body Shape | Rectangular | ||
| Operation Distance | ? to 8 inch (? to 203 mm) | 7.87 inch (200 mm) | |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Diffuse | Diffuse | |
| Fiber Optic | Glass |