"PHOTO SENSOR,PERFECTPROX,4
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SM Series; Sensing Range Min:100mm; Sensor Input:Optical RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 5730-E65-SMPP100-HLD-ND | 47K7704 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Polarized Retroreflective | |
| Beam Type | Visible |