Eaton Corporation - Sensors E64 Terminal Base Series E64CAL2T

Description
A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup. The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The sensors are available in thru-beam, reflex, polarized reflex and diffuse reflective sensing modes, and offer 1 . 2 Amp output current switching capacity. Time delay versions offer built-in control capability with settings for normal operation, on delay, off delay, on-off delay, or one-shot delay. The timing range can be adjusted from 0.6 to 16 seconds for each. Each model incorporates a universal voltage design to allow use with 16 to 240V AC or DC power. Wiring, sensitivity adjustment, timing adjustment and light/dark selection are all easily accessed by removing a sealed cover. A unique guard shields the user from electrical connections when making these adjustments, and flips up to allow access to the terminal screws. The cover fastening screw is held captive to prevent loss. Product Features Universal voltage operation . 16 to 240V AC or DC SPST relay output handles up to 1A AC and 2A DC Screw-terminal connections with 1/2 inch NPT conduit entry Output and stability indicators PLC compatible output Sensitivity adjustment Selectable light or dark operation Mounting brackets and retroreflector (for polarized reflex models) included Rugged ABS housing rated NEMA 1, 3, 4, 12 and 13 (IP66) Polarized reflex models allow reliable detection of shiny targets that could reflect light back to the sensor and falsely trigger a non-polarized sensor Time delay models can be set for normal operation, on-delay, off-delay, on/ off-delay, or one-shot delay, with an adjustable timing range from 0.6 to 16 seconds Approvals CE
Datasheet
Description
A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup. The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The sensors are available in thru-beam, reflex, polarized reflex and diffuse reflective sensing modes, and offer 1 . 2 Amp output current switching capacity. Time delay versions offer built-in control capability with settings for normal operation, on delay, off delay, on-off delay, or one-shot delay. The timing range can be adjusted from 0.6 to 16 seconds for each. Each model incorporates a universal voltage design to allow use with 16 to 240V AC or DC power. Wiring, sensitivity adjustment, timing adjustment and light/dark selection are all easily accessed by removing a sealed cover. A unique guard shields the user from electrical connections when making these adjustments, and flips up to allow access to the terminal screws. The cover fastening screw is held captive to prevent loss. Product Features Universal voltage operation . 16 to 240V AC or DC SPST relay output handles up to 1A AC and 2A DC Screw-terminal connections with 1/2 inch NPT conduit entry Output and stability indicators PLC compatible output Sensitivity adjustment Selectable light or dark operation Mounting brackets and retroreflector (for polarized reflex models) included Rugged ABS housing rated NEMA 1, 3, 4, 12 and 13 (IP66) Polarized reflex models allow reliable detection of shiny targets that could reflect light back to the sensor and falsely trigger a non-polarized sensor Time delay models can be set for normal operation, on-delay, off-delay, on/ off-delay, or one-shot delay, with an adjustable timing range from 0.6 to 16 seconds Approvals CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E64 Terminal Base Series - E64CAL2T - Eaton Corporation - Sensors
Mukilteo, WA, USA
E64 Terminal Base Series
E64CAL2T
E64 Terminal Base Series E64CAL2T
A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup. The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The sensors are available in thru-beam, reflex, polarized reflex and diffuse reflective sensing modes, and offer 1 . 2 Amp output current switching capacity. Time delay versions offer built-in control capability with settings for normal operation, on delay, off delay, on-off delay, or one-shot delay. The timing range can be adjusted from 0.6 to 16 seconds for each. Each model incorporates a universal voltage design to allow use with 16 to 240V AC or DC power. Wiring, sensitivity adjustment, timing adjustment and light/dark selection are all easily accessed by removing a sealed cover. A unique guard shields the user from electrical connections when making these adjustments, and flips up to allow access to the terminal screws. The cover fastening screw is held captive to prevent loss. Product Features Universal voltage operation . 16 to 240V AC or DC SPST relay output handles up to 1A AC and 2A DC Screw-terminal connections with 1/2 inch NPT conduit entry Output and stability indicators PLC compatible output Sensitivity adjustment Selectable light or dark operation Mounting brackets and retroreflector (for polarized reflex models) included Rugged ABS housing rated NEMA 1, 3, 4, 12 and 13 (IP66) Polarized reflex models allow reliable detection of shiny targets that could reflect light back to the sensor and falsely trigger a non-polarized sensor Time delay models can be set for normal operation, on-delay, off-delay, on/ off-delay, or one-shot delay, with an adjustable timing range from 0.6 to 16 seconds Approvals CE

A flexible family of terminal base sensors with stability indication, high current relay output and easy wiring setup.

The Cutler-Hammer E64 Terminal Base Series from Eaton's electrical business offers unique features well suited to a variety of applications including conveyor control. The sensors are available in thru-beam, reflex, polarized reflex and diffuse reflective sensing modes, and offer 1 . 2 Amp output current switching capacity.

Time delay versions offer built-in control capability with settings for normal operation, on delay, off delay, on-off delay, or one-shot delay. The timing range can be adjusted from 0.6 to 16 seconds for each.

Each model incorporates a universal voltage design to allow use with 16 to 240V AC or DC power. Wiring, sensitivity adjustment, timing adjustment and light/dark selection are all easily accessed by removing a sealed cover. A unique guard shields the user from electrical connections when making these adjustments, and flips up to allow access to the terminal screws. The cover fastening screw is held captive to prevent loss.

Product Features

  • Universal voltage operation . 16 to 240V AC or DC
  • SPST relay output handles up to 1A AC and 2A DC
  • Screw-terminal connections with 1/2 inch NPT conduit entry
  • Output and stability indicators
  • PLC compatible output
  • Sensitivity adjustment
  • Selectable light or dark operation
  • Mounting brackets and retroreflector (for polarized reflex models) included
  • Rugged ABS housing rated NEMA 1, 3, 4, 12 and 13 (IP66)
  • Polarized reflex models allow reliable detection of shiny targets that could reflect light back to the sensor and falsely trigger a non-polarized sensor
  • Time delay models can be set for normal operation, on-delay, off-delay, on/ off-delay, or one-shot delay, with an adjustable timing range from 0.6 to 16 seconds

Approvals

  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Photoelectric Sensors
Product Number E64CAL2T
Product Name E64 Terminal Base Series
Body Shape Rectangular
Operation Distance ? to 35 inch (? to 889 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data