Eaton Corp. / Commercial Controls Division iProx™ E59-M30A115D01-D2

Description
Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications The Cutler-Hammer® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense™ technology. SmartSense utilizes an exclusive, embedded micro-processor, allowing the iProx to perform unique sensing functions at extended sensing ranges. These capabilities include programmable attributes such as sensing range (adjustable to the nearest tenth of a millimeter), output types (autoconfiguration, NPN or PNP), contact types (normally open or normally closed), response time and noise immunity (from 10 to 20 volts per meter). No other inductive sensor on the market offers such extensive programmability. Furthermore, additional programmable features include: band sensing, which allows the sensor to detect only within a specified distance or band; position sensing, enabling target detection along multiple axes; and background metal rejection, which tells the sensor to ignore sideground, foreground or background metal objects. With the addition of the new programming tools including the Remote Programmer, Tray Programmer, Remote Programming Device and the new and improved iProx Programming Software for Microsoft Windows and Windows Mobile devices customizing your iProx Standard sensor has never been easier. iProx™ The iProx offers the utmost flexibility in both design and manufacturing. This means you may order the iProx Standard pre-configured at the factory to your unique specification. Or program it to adapt it to your environment at your site, reducing inventory and costly downtime.
Datasheet
Description
Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications The Cutler-Hammer® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense™ technology. SmartSense utilizes an exclusive, embedded micro-processor, allowing the iProx to perform unique sensing functions at extended sensing ranges. These capabilities include programmable attributes such as sensing range (adjustable to the nearest tenth of a millimeter), output types (autoconfiguration, NPN or PNP), contact types (normally open or normally closed), response time and noise immunity (from 10 to 20 volts per meter). No other inductive sensor on the market offers such extensive programmability. Furthermore, additional programmable features include: band sensing, which allows the sensor to detect only within a specified distance or band; position sensing, enabling target detection along multiple axes; and background metal rejection, which tells the sensor to ignore sideground, foreground or background metal objects. With the addition of the new programming tools including the Remote Programmer, Tray Programmer, Remote Programming Device and the new and improved iProx Programming Software for Microsoft Windows and Windows Mobile devices customizing your iProx Standard sensor has never been easier. iProx™ The iProx offers the utmost flexibility in both design and manufacturing. This means you may order the iProx Standard pre-configured at the factory to your unique specification. Or program it to adapt it to your environment at your site, reducing inventory and costly downtime.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications The Cutler-Hammer® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense™ technology. SmartSense utilizes an exclusive, embedded micro-processor, allowing the iProx to perform unique sensing functions at extended sensing ranges. These capabilities include programmable attributes such as sensing range (adjustable to the nearest tenth of a millimeter), output types (autoconfiguration, NPN or PNP), contact types (normally open or normally closed), response time and noise immunity (from 10 to 20 volts per meter). No other inductive sensor on the market offers such extensive programmability. Furthermore, additional programmable features include: band sensing, which allows the sensor to detect only within a specified distance or band; position sensing, enabling target detection along multiple axes; and background metal rejection, which tells the sensor to ignore sideground, foreground or background metal objects. With the addition of the new programming tools including the Remote Programmer, Tray Programmer, Remote Programming Device and the new and improved iProx Programming Software for Microsoft Windows and Windows Mobile devices customizing your iProx Standard sensor has never been easier. iProx™ The iProx offers the utmost flexibility in both design and manufacturing. This means you may order the iProx Standard pre-configured at the factory to your unique specification. Or program it to adapt it to your environment at your site, reducing inventory and costly downtime.

Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications

The Cutler-Hammer® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense™ technology. SmartSense utilizes an exclusive, embedded micro-processor, allowing the iProx to perform unique sensing functions at extended sensing ranges.

These capabilities include programmable attributes such as sensing range (adjustable to the nearest tenth of a millimeter), output types (autoconfiguration, NPN or PNP), contact types (normally open or normally closed), response time and noise immunity (from 10 to 20 volts per meter). No other inductive sensor on the market offers such extensive programmability.

Furthermore, additional programmable features include: band sensing, which allows the sensor to detect only within a specified distance or band; position sensing, enabling target detection along multiple axes; and background metal rejection, which tells the sensor to ignore sideground, foreground or background metal objects.

With the addition of the new programming tools including the Remote Programmer, Tray Programmer, Remote Programming Device and the new and improved iProx Programming Software for Microsoft Windows and Windows Mobile devices customizing your iProx Standard sensor has never been easier.

iProx™
The iProx offers the utmost flexibility in both design and manufacturing. This means you may order the iProx Standard pre-configured at the factory to your unique specification. Or program it to adapt it to your environment at your site, reducing inventory and costly downtime.

Supplier's Site Datasheet
Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 47K7656 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
47K7656
Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 47K7656
PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:6V; Supply Voltage DC Max:48V; Product Range:E59-M30A Series; Sensor Input:Inductive; Supply Voltage:48VDC RoHS Compliant: No

PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:6V; Supply Voltage DC Max:48V; Product Range:E59-M30A Series; Sensor Input:Inductive; Supply Voltage:48VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number E59-M30A115D01-D2 47K7656
Product Name iProx™ Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.5906 inch (0.0 to 15 mm) 0.5906 inch (15 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-CT8132EK-IS3DKR-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-SUS - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details