Eaton Corporation - Sensors SpeedSense E59-M12A105C02-D1S3

Description
Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the target RPM falls under a specified limit. SpeedSense is not just limited to rotating applications. By measuring the time between two detections, the sensor can fit in a wide variety of applications. When the time between two target detections exceed the rated millisecond limit, the sensor will activate. Such a solution once required a sensor, PLC and programmed logic. Now, SpeedSense can do it all. There is no need for costly engineering and installation time. SpeedSense is a quick, drop-in solution available with different fixed speed limits, called activation points. Consolidate your controls and reduce engineering time with SpeedSense, available in 12, 18 and 30 mm diameter models with either pre-wired cables or micro connectors. Product Features Built-in speed detection technology activates the sensor when the target's rotational or lateral speed slows Reliably detect metal targets at up to three times range of conventional inductive proximity sensors Auto-configure output allows for automatic NPN or PNP Resistant to extreme temperature (-40°C) and high pressure washdown High electrical noise immunity of 20 V/m Typical Applications Automotive Machine Tool Material Handling Approvals UL Listed
Datasheet
Description
Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the target RPM falls under a specified limit. SpeedSense is not just limited to rotating applications. By measuring the time between two detections, the sensor can fit in a wide variety of applications. When the time between two target detections exceed the rated millisecond limit, the sensor will activate. Such a solution once required a sensor, PLC and programmed logic. Now, SpeedSense can do it all. There is no need for costly engineering and installation time. SpeedSense is a quick, drop-in solution available with different fixed speed limits, called activation points. Consolidate your controls and reduce engineering time with SpeedSense, available in 12, 18 and 30 mm diameter models with either pre-wired cables or micro connectors. Product Features Built-in speed detection technology activates the sensor when the target's rotational or lateral speed slows Reliably detect metal targets at up to three times range of conventional inductive proximity sensors Auto-configure output allows for automatic NPN or PNP Resistant to extreme temperature (-40°C) and high pressure washdown High electrical noise immunity of 20 V/m Typical Applications Automotive Machine Tool Material Handling Approvals UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpeedSense - E59-M12A105C02-D1S3 - Eaton Corporation - Sensors
Mukilteo, WA, USA
SpeedSense
E59-M12A105C02-D1S3
SpeedSense E59-M12A105C02-D1S3
Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the target RPM falls under a specified limit. SpeedSense is not just limited to rotating applications. By measuring the time between two detections, the sensor can fit in a wide variety of applications. When the time between two target detections exceed the rated millisecond limit, the sensor will activate. Such a solution once required a sensor, PLC and programmed logic. Now, SpeedSense can do it all. There is no need for costly engineering and installation time. SpeedSense is a quick, drop-in solution available with different fixed speed limits, called activation points. Consolidate your controls and reduce engineering time with SpeedSense, available in 12, 18 and 30 mm diameter models with either pre-wired cables or micro connectors. Product Features Built-in speed detection technology activates the sensor when the target's rotational or lateral speed slows Reliably detect metal targets at up to three times range of conventional inductive proximity sensors Auto-configure output allows for automatic NPN or PNP Resistant to extreme temperature (-40°C) and high pressure washdown High electrical noise immunity of 20 V/m Typical Applications Automotive Machine Tool Material Handling Approvals UL Listed

Detect Target Slowdown or Stoppage with SpeedSense

The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the target RPM falls under a specified limit.

SpeedSense is not just limited to rotating applications. By measuring the time between two detections, the sensor can fit in a wide variety of applications. When the time between two target detections exceed the rated millisecond limit, the sensor will activate.

Such a solution once required a sensor, PLC and programmed logic. Now, SpeedSense can do it all. There is no need for costly engineering and installation time. SpeedSense is a quick, drop-in solution available with different fixed speed limits, called activation points. Consolidate your controls and reduce engineering time with SpeedSense, available in 12, 18 and 30 mm diameter models with either pre-wired cables or micro connectors.

Product Features

  • Built-in speed detection technology activates the sensor when the target's rotational or lateral speed slows
  • Reliably detect metal targets at up to three times range of conventional inductive proximity sensors
  • Auto-configure output allows for automatic NPN or PNP
  • Resistant to extreme temperature (-40°C) and high pressure washdown High electrical noise immunity of 20 V/m

Typical Applications

  • Automotive
  • Machine Tool
  • Material Handling

Approvals

  • UL Listed
Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E59-M12A105C02-D1S3
Product Name SpeedSense
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Sensors - 2055186 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details
2 suppliers