Eaton Corp. / Commercial Controls Division Sensor, Inductive, 2Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer E57G-12SNN2-Q

Description
SENSOR, INDUCTIVE, 2MM, 10-30VDC, NPN; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 2Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer - 45Y9947 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer
45Y9947
Sensor, Inductive, 2Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer 45Y9947
SENSOR, INDUCTIVE, 2MM, 10-30VDC, NPN; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2MM, 10-30VDC, NPN; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 45Y9947
Product Name Sensor, Inductive, 2Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog SMARTEYE ®, Near Linear High Intensity Infrared LED, O1 Medium/Long Range Proximity Optical Block - HSAQO1 - Tri-Tronics Company, Inc.
Specs
Operation Distance 7 to 240 inch (178 to 6096 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
View Details
Proximity sensor - SMEO-4U-K-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Precision Measuring Systems
Kaman Precision Measuring Systems
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details