Eaton Corp. / Commercial Controls Division Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer E57-18GE08-CDB

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57-18GE Series; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57-18GE Series; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 63P9112 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
63P9112
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 63P9112
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57-18GE Series; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57-18GE Series; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 63P9112
Product Name Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1106ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Hardware - 08317633365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details