Eaton Corporation Sensor Fiber Optic Cable E51KT436

Description
GLASS, SINGLE TYPE 6 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 6 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT436 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT436
Sensor Fiber Optic Cable E51KT436
GLASS, SINGLE TYPE 6 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
  • GLASS, SINGLE TYPE
  • 6 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • RIGHT ANGLE SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT436
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details