Eaton Corporation Sensor Fiber Optic Cable E51KT413

Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT413 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT413
Sensor Fiber Optic Cable E51KT413
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT413
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details