Eaton Corporation Sensor Fiber Optic Cable E51KF713

Description
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KF MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF713 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF713
Sensor Fiber Optic Cable E51KF713
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KF MODEL
  • GLASS, DUPLEX TYPE
  • 3 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH
  • E51KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KF713
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details