Eaton Corporation Sensor Fiber Optic Cable E51KF263

Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.094 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 1.375 INCH LENGTH X 0.281 INCH WIDTH TIGHT VIEWING ANGLE E51KF MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.094 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 1.375 INCH LENGTH X 0.281 INCH WIDTH TIGHT VIEWING ANGLE E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF263 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF263
Sensor Fiber Optic Cable E51KF263
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.094 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 1.375 INCH LENGTH X 0.281 INCH WIDTH TIGHT VIEWING ANGLE E51KF MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.094 INCH DIA FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • RIGHT ANGLE SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 1.375 INCH LENGTH X 0.281 INCH WIDTH
  • TIGHT VIEWING ANGLE
  • E51KF MODEL
Supplier's Site Datasheet
Fiber Optic Cable - 5389971 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
5389971
Fiber Optic Cable 5389971
GLASS FIBER, PVC, SINGLE, TIGHT RA, 3/32 BUNDLE, 3 FT LONG. FREE 2 YEAR RADWELL WARRANTY

GLASS FIBER, PVC, SINGLE, TIGHT RA, 3/32 BUNDLE, 3 FT LONG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number E51KF263 5389971
Product Name Sensor Fiber Optic Cable Fiber Optic Cable
Cable Diameter 0.0940 mm (0.0037 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details