Eaton Corporation Sensor Fiber Optic Cable E51KF124

Description
GLASS, DUPLEX TYPE 4 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 4 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF124 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF124
Sensor Fiber Optic Cable E51KF124
GLASS, DUPLEX TYPE 4 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
  • GLASS, DUPLEX TYPE
  • 4 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • THREADED SENSING TIP TYPE
  • SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH
  • E51KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KF124
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details