Eaton Corp. / Commercial Controls Division Panel Meter, 5-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer E5-324-E0402

Description
PANEL METER, 5-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:5; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet
Description
PANEL METER, 5-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:5; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 5-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer - 13T1660 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 5-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer
13T1660
Panel Meter, 5-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer 13T1660
PANEL METER, 5-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:5; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

PANEL METER, 5-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:5; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 13T1660
Product Name Panel Meter, 5-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8494658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details