Eaton Corp. / Commercial Controls Division Totalizer, 6-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer E5-024-E0432

Description
TOTALIZER, 6-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet
Description
TOTALIZER, 6-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer, 6-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer - 13T1659 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer, 6-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer
13T1659
Totalizer, 6-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer 13T1659
TOTALIZER, 6-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

TOTALIZER, 6-DIGIT, 10VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 13T1659
Product Name Totalizer, 6-Digit, 10Vdc To 30Vdc; No. Of Digits / Alpha Eaton Cutler Hammer
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details