LINEAR, KNOB TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
60 V VOLTAGE RATING
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 W POWER RATING
10000 OHM RESISTANCE
STANDARD, ALUMINUM DIAL PLATE
10000 RESISTANCE IN OHM
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.69 INCH HEIGHT
VERTICAL/HORIZONTAL ONE HOLE MOUNTING
RESISTANCE IN OHM - UOM OHM
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
LINEAR, KNOB TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
60 V VOLTAGE RATING
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 W POWER RATING
10000 OHM RESISTANCE
STANDARD, ALUMINUM DIAL PLATE
10000 RESISTANCE IN OHM
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.69 INCH HEIGHT
VERTICAL/HORIZONTAL ONE HOLE MOUNTING
RESISTANCE IN OHM - UOM OHM
E34 MODEL
LINEAR, KNOB TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
60 V VOLTAGE RATING
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
2 W POWER RATING
10000 OHM RESISTANCE
STANDARD, ALUMINUM DIAL PLATE
10000 RESISTANCE IN OHM
MAXIMUM OPERATING TEMPERATURE 140 DEG F
SIZE 1.88 INCH WIDTH X 1.69 INCH HEIGHT
VERTICAL/HORIZONTAL ONE HOLE MOUNTING
RESISTANCE IN OHM - UOM OHM
E34 MODEL