Eaton Corporation Potentiometer E30KP14

Description
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 25000 OHM RESISTANCE 25000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL
Description
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 25000 OHM RESISTANCE 25000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - E30KP14 - Eaton Corporation
Cleveland, OH, USA
Potentiometer
E30KP14
Potentiometer E30KP14
KNOB TYPE 30.5 MM SIZE UL, CSA APPROVAL 50 VAC/VDC VOLTAGE RATING NEMA 13 ENCLOSURE 2 W POWER RATING 25000 OHM RESISTANCE 25000 RESISTANCE IN OHM OPERATING TEMPERATURE -20 TO 150 DEG F RESISTANCE IN OHM - UOM OHM E30 MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • UL, CSA APPROVAL
  • 50 VAC/VDC VOLTAGE RATING
  • NEMA 13 ENCLOSURE
  • 2 W POWER RATING
  • 25000 OHM RESISTANCE
  • 25000 RESISTANCE IN OHM
  • OPERATING TEMPERATURE -20 TO 150 DEG F
  • RESISTANCE IN OHM - UOM OHM
  • E30 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Potentiometers, Rheostats, and Trimmers
Product Number E30KP14
Product Name Potentiometer
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0036 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Data Acquisition - Digital Potentiometers - AD5254BRU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details